RS Components, Ltd. Hose Pipe & Flexible Tubes 2732546

Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732546
Hose Pipe & Flexible Tubes 2732546
Hose Pipes & Flexible Tubes 2m lengths P

Hose Pipes & Flexible Tubes 2m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732546
Product Name Hose Pipe & Flexible Tubes
I.D. 0.315 inch (8 mm)
O.D. 0.512 inch (13 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assemblies - 1369421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.000 inch (25.4 mm)
O.D. 1.217 inch (30.9 mm)
View Details
Hose Assemblies - 1369498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.748 inch (19 mm)
O.D. 1.024 inch (26 mm)
View Details
Hydraulic Hose Assemblies - 1102231 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.500 inch (12.7 mm)
Working Pressure 3989 psi (2807 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1258935 - RS Components, Ltd.
Specs
I.D. 2.362 inch (60 mm)
O.D. 2.835 inch (72 mm)
Working Pressure 36 psi (25.52 m H2O)
View Details