RS Components, Ltd. Hose Pipe & Flexible Tubes 2732545

Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732545
Hose Pipe & Flexible Tubes 2732545
Hose Pipes & Flexible Tubes 2m lengths P

Hose Pipes & Flexible Tubes 2m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732545
Product Name Hose Pipe & Flexible Tubes
I.D. 0.315 inch (8 mm)
O.D. 0.504 inch (12.8 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1357796 - RS Components, Ltd.
Specs
I.D. 0.748 inch (19 mm)
O.D. 1.102 inch (28 mm)
Working Pressure 290 psi (204 m H2O)
View Details
Hose Assemblies - 1369472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 2.031 inch (51.6 mm)
O.D. 2.398 inch (60.9 mm)
View Details
Hose Pipe & Flexible Tubes - 1258979 - RS Components, Ltd.
Specs
I.D. 1.260 inch (32 mm)
O.D. 1.543 inch (39.2 mm)
Working Pressure 102 psi (71.45 m H2O)
View Details
Air Hoses - 1262779 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.276 inch (7 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 145 psi (102 m H2O)
View Details