RS Components, Ltd. Hose Pipe & Flexible Tubes 2732539

Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732539
Hose Pipe & Flexible Tubes 2732539
Hose Pipes & Flexible Tubes 2m lengths P

Hose Pipes & Flexible Tubes 2m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732539
Product Name Hose Pipe & Flexible Tubes
I.D. 0.236 inch (6 mm)
O.D. 0.315 inch (8 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1258977 - RS Components, Ltd.
Specs
I.D. 0.787 inch (20 mm)
O.D. 1.031 inch (26.2 mm)
Working Pressure 116 psi (81.66 m H2O)
View Details
Hose Assemblies - 1369463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 2.031 inch (51.6 mm)
O.D. 2.398 inch (60.9 mm)
View Details
Air Hoses - 1228455 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.224 inch (5.7 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hydraulic Hose Assemblies - 1101998 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Working Pressure 4786 psi (3368 m H2O)
View Details