RS Components, Ltd. Hose Pipe & Flexible Tubes 2732538

Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732538
Hose Pipe & Flexible Tubes 2732538
Hose Pipes & Flexible Tubes 2m lengths P

Hose Pipes & Flexible Tubes 2m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732538
Product Name Hose Pipe & Flexible Tubes
I.D. 0.236 inch (6 mm)
O.D. 0.354 inch (9 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1357797 - RS Components, Ltd.
Specs
I.D. 0.748 inch (19 mm)
O.D. 1.102 inch (28 mm)
Working Pressure 290 psi (204 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1258570 - RS Components, Ltd.
Specs
I.D. 1.260 inch (32 mm)
O.D. 1.614 inch (41 mm)
Working Pressure 65 psi (45.93 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1467752 - RS Components, Ltd.
Specs
I.D. 0.315 inch (8 mm)
O.D. 0.591 inch (15 mm)
Temperature Range 176 F (80 C)
View Details
Hydraulic Hose Assemblies - 1101998 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Working Pressure 4786 psi (3368 m H2O)
View Details