RS Components, Ltd. Hose Pipe & Flexible Tubes 2732537

Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732537
Hose Pipe & Flexible Tubes 2732537
Hose Pipes & Flexible Tubes 2m lengths P

Hose Pipes & Flexible Tubes 2m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732537
Product Name Hose Pipe & Flexible Tubes
I.D. 0.252 inch (6.4 mm)
O.D. 0.315 inch (8 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1467759 - RS Components, Ltd.
Specs
I.D. 0.374 inch (9.5 mm)
O.D. 0.657 inch (16.7 mm)
Temperature Range 212 F (100 C)
View Details
Air Hoses - 1367104 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.224 inch (5.7 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Assemblies - 1369525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.260 inch (32 mm)
O.D. 1.583 inch (40.2 mm)
View Details
Hose Assemblies - 1369505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.378 inch (35 mm)
Working Pressure 102 psi (71.45 m H2O)
View Details