RS Components, Ltd. Hose Pipe & Flexible Tubes 2732533

Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732533
Hose Pipe & Flexible Tubes 2732533
Hose Pipes & Flexible Tubes 2m lengths P

Hose Pipes & Flexible Tubes 2m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732533
Product Name Hose Pipe & Flexible Tubes
I.D. 0.197 inch (5 mm)
O.D. 0.354 inch (9 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoses - 1262583 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1467756 - RS Components, Ltd.
Specs
I.D. 0.248 inch (6.3 mm)
O.D. 0.531 inch (13.5 mm)
Temperature Range 212 F (100 C)
View Details
Hose Assemblies - 1369498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.748 inch (19 mm)
O.D. 1.024 inch (26 mm)
View Details
Hose Pipe & Flexible Tubes - 1357837 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.402 inch (61 mm)
Working Pressure 73 psi (51.04 m H2O)
View Details