RS Components, Ltd. Hose Pipe & Flexible Tubes 2732532

Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732532
Hose Pipe & Flexible Tubes 2732532
Hose Pipes & Flexible Tubes 2m lengths P

Hose Pipes & Flexible Tubes 2m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732532
Product Name Hose Pipe & Flexible Tubes
I.D. 0.197 inch (5 mm)
O.D. 0.394 inch (10 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1258984 - RS Components, Ltd.
Specs
I.D. 2.362 inch (60 mm)
O.D. 2.717 inch (69 mm)
Working Pressure 73 psi (51.04 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1357792 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.520 inch (64 mm)
Working Pressure 174 psi (122 m H2O)
View Details
Hose Assemblies - 1369509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.575 inch (40 mm)
O.D. 1.949 inch (49.5 mm)
View Details
Hose Pipe & Flexible Tubes - 1467731 - RS Components, Ltd.
Specs
I.D. 0.500 inch (12.7 mm)
O.D. 0.846 inch (21.5 mm)
Temperature Range 284 F (140 C)
View Details