RS Components, Ltd. Hose Pipe & Flexible Tubes 2732531

Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732531
Hose Pipe & Flexible Tubes 2732531
Hose Pipes & Flexible Tubes 5m lengths P

Hose Pipes & Flexible Tubes 5m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732531
Product Name Hose Pipe & Flexible Tubes
I.D. 0.197 inch (5 mm)
O.D. 0.276 inch (7 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1467752 - RS Components, Ltd.
Specs
I.D. 0.315 inch (8 mm)
O.D. 0.591 inch (15 mm)
Temperature Range 176 F (80 C)
View Details
Hose Pipe & Flexible Tubes - 1357821 - RS Components, Ltd.
Specs
I.D. 0.787 inch (20 mm)
O.D. 1.043 inch (26.5 mm)
Working Pressure 73 psi (51.04 m H2O)
View Details
Hydraulic Hose Assemblies - 1101993 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details
Air Hoses - 1366658 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.102 inch (2.6 mm)
O.D. 0.157 inch (4 mm)
Working Pressure 145 psi (102 m H2O)
View Details