RS Components, Ltd. Hose Pipe & Flexible Tubes 2732529

Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732529
Hose Pipe & Flexible Tubes 2732529
Hose Pipes & Flexible Tubes 2m lengths P

Hose Pipes & Flexible Tubes 2m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732529
Product Name Hose Pipe & Flexible Tubes
I.D. 0.157 inch (4 mm)
O.D. 0.394 inch (10 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assemblies - 1369528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.496 inch (38 mm)
Working Pressure 131 psi (91.87 m H2O)
View Details
Hose Assemblies - 1369446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 4.016 inch (102 mm)
O.D. 4.512 inch (115 mm)
View Details
Hose Pipe & Flexible Tubes - 1357818 - RS Components, Ltd.
Specs
I.D. 0.630 inch (16 mm)
O.D. 0.846 inch (21.5 mm)
Working Pressure 87 psi (61.24 m H2O)
View Details
Hydraulic Hose Assemblies - 1102217 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Working Pressure 4786 psi (3368 m H2O)
View Details