RS Components, Ltd. Hose Pipe & Flexible Tubes 2732525

Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732525
Hose Pipe & Flexible Tubes 2732525
Hose Pipes & Flexible Tubes 5m lengths P

Hose Pipes & Flexible Tubes 5m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732525
Product Name Hose Pipe & Flexible Tubes
I.D. 0.157 inch (4 mm)
O.D. 0.220 inch (5.6 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assemblies - 1369521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.748 inch (19 mm)
O.D. 1.024 inch (26 mm)
View Details
Hydraulic Hose Assemblies - 1102018 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.500 inch (12.7 mm)
Working Pressure 3989 psi (2807 m H2O)
View Details
Hydraulic Hose Assemblies - 1102236 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.750 inch (19.05 mm)
Working Pressure 3118 psi (2195 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1258961 - RS Components, Ltd.
Specs
I.D. 1.496 inch (38 mm)
O.D. 1.787 inch (45.4 mm)
Working Pressure 65 psi (45.93 m H2O)
View Details