RS Components, Ltd. Hose Pipe & Flexible Tubes 2732524

Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732524
Hose Pipe & Flexible Tubes 2732524
Hose Pipes & Flexible Tubes 5m lengths P

Hose Pipes & Flexible Tubes 5m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732524
Product Name Hose Pipe & Flexible Tubes
I.D. 0.189 inch (4.8 mm)
O.D. 0.315 inch (8 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1467751 - RS Components, Ltd.
Specs
I.D. 0.248 inch (6.3 mm)
O.D. 0.524 inch (13.3 mm)
Temperature Range 176 F (80 C)
View Details
Hydraulic Hose Assemblies - 1102229 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.500 inch (12.7 mm)
Working Pressure 3989 psi (2807 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1258966 - RS Components, Ltd.
Specs
I.D. 1.260 inch (32 mm)
O.D. 1.543 inch (39.2 mm)
Working Pressure 80 psi (56.14 m H2O)
View Details
Hydraulic Hose Assemblies - 1102236 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.750 inch (19.05 mm)
Working Pressure 3118 psi (2195 m H2O)
View Details