RS Components, Ltd. Hose Pipe & Flexible Tubes 2732523

Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732523
Hose Pipe & Flexible Tubes 2732523
Hose Pipes & Flexible Tubes 5m lengths P

Hose Pipes & Flexible Tubes 5m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732523
Product Name Hose Pipe & Flexible Tubes
I.D. 0.189 inch (4.8 mm)
O.D. 0.252 inch (6.4 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1259242 - RS Components, Ltd.
Specs
I.D. 2.992 inch (76 mm)
O.D. 3.504 inch (89 mm)
Working Pressure 51 psi (35.73 m H2O)
View Details
Air Hoses - 1228458 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.276 inch (7 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Assemblies - 1369503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.260 inch (32 mm)
O.D. 1.583 inch (40.2 mm)
View Details
Hose Pipe & Flexible Tubes - 1357834 - RS Components, Ltd.
Specs
I.D. 1.260 inch (32 mm)
O.D. 1.606 inch (40.8 mm)
Working Pressure 87 psi (61.24 m H2O)
View Details