RS Components, Ltd. Hose Pipe & Flexible Tubes 2732518

Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732518
Hose Pipe & Flexible Tubes 2732518
Hose Pipes & Flexible Tubes 5m lengths P

Hose Pipes & Flexible Tubes 5m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732518
Product Name Hose Pipe & Flexible Tubes
I.D. 0.126 inch (3.2 mm)
O.D. 0.252 inch (6.4 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hose Assemblies - 1102015 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.500 inch (12.7 mm)
Working Pressure 3989 psi (2807 m H2O)
View Details
Hydraulic Hose Assemblies - 1102247 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 2756 psi (1939 m H2O)
View Details
Air Hoses - 1263104 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.224 inch (5.7 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hydraulic Hose Assemblies - 1102233 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.500 inch (12.7 mm)
Working Pressure 3989 psi (2807 m H2O)
View Details