RS Components, Ltd. Hose Pipe & Flexible Tubes 2732516

Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732516
Hose Pipe & Flexible Tubes 2732516
Hose Pipes & Flexible Tubes 5m lengths P

Hose Pipes & Flexible Tubes 5m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732516
Product Name Hose Pipe & Flexible Tubes
I.D. 0.079 inch (2 mm)
O.D. 0.236 inch (6 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoses - 1216287 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.083 inch (2.1 mm)
O.D. 0.118 inch (3 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1258975 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.291 inch (58.2 mm)
Working Pressure 51 psi (35.73 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1258977 - RS Components, Ltd.
Specs
I.D. 0.787 inch (20 mm)
O.D. 1.031 inch (26.2 mm)
Working Pressure 116 psi (81.66 m H2O)
View Details
Hydraulic Hose Assemblies - 1101988 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details