RS Components, Ltd. Hose Pipe & Flexible Tubes 2732515

Description
Hose Pipes & Flexible Tubes 10m lengths
Request a Quote
Description
Hose Pipes & Flexible Tubes 10m lengths
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732515
Hose Pipe & Flexible Tubes 2732515
Hose Pipes & Flexible Tubes 10m lengths

Hose Pipes & Flexible Tubes 10m lengths

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732515
Product Name Hose Pipe & Flexible Tubes
I.D. 0.079 inch (2 mm)
O.D. 0.157 inch (4 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assemblies - 1369423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.496 inch (38 mm)
O.D. 1.748 inch (44.4 mm)
View Details
Hose Pipe & Flexible Tubes - 1357787 - RS Components, Ltd.
Specs
I.D. 1.260 inch (32 mm)
O.D. 1.673 inch (42.5 mm)
Working Pressure 232 psi (163 m H2O)
View Details
Air Hoses - 1216279 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.083 inch (2.1 mm)
O.D. 0.118 inch (3 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1369497 - RS Components, Ltd.
Specs
I.D. 0.748 inch (19 mm)
O.D. 1.024 inch (26 mm)
Working Pressure 109 psi (76.56 m H2O)
View Details