RS Components, Ltd. Hose Pipe & Flexible Tubes 2732513

Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732513
Hose Pipe & Flexible Tubes 2732513
Hose Pipes & Flexible Tubes 1m lengths P

Hose Pipes & Flexible Tubes 1m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732513
Product Name Hose Pipe & Flexible Tubes
I.D. 0.866 inch (22 mm)
O.D. 1.102 inch (28 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assemblies - 1369515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 2.992 inch (76 mm)
O.D. 3.528 inch (89.6 mm)
View Details
Hose Assemblies - 1369491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.492 inch (12.5 mm)
O.D. 0.689 inch (17.5 mm)
View Details
Hydraulic Hose Assemblies - 1102207 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details
Air Hoses - 1367106 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.315 inch (8 mm)
O.D. 0.472 inch (12 mm)
Working Pressure 145 psi (102 m H2O)
View Details