RS Components, Ltd. Hose Pipe & Flexible Tubes 2732512

Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732512
Hose Pipe & Flexible Tubes 2732512
Hose Pipes & Flexible Tubes 1m lengths P

Hose Pipes & Flexible Tubes 1m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732512
Product Name Hose Pipe & Flexible Tubes
I.D. 0.787 inch (20 mm)
O.D. 1.024 inch (26 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1357830 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.323 inch (59 mm)
Working Pressure 44 psi (30.62 m H2O)
View Details
Air Hoses - 1216285 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Assemblies - 1369520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.748 inch (19 mm)
O.D. 1.024 inch (26 mm)
View Details
Hose Pipe & Flexible Tubes - 1357827 - RS Components, Ltd.
Specs
I.D. 1.496 inch (38 mm)
O.D. 1.811 inch (46 mm)
Working Pressure 58 psi (40.83 m H2O)
View Details