RS Components, Ltd. Hose Pipe & Flexible Tubes 2732511

Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732511
Hose Pipe & Flexible Tubes 2732511
Hose Pipes & Flexible Tubes 5m lengths P

Hose Pipes & Flexible Tubes 5m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732511
Product Name Hose Pipe & Flexible Tubes
I.D. 0.094 inch (2.4 mm)
O.D. 0.157 inch (4 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1467749 - RS Components, Ltd.
Specs
I.D. 0.374 inch (9.5 mm)
O.D. 0.650 inch (16.5 mm)
Temperature Range 266 F (130 C)
View Details
Air Hoses - 1216284 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Assemblies - 1369427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.772 inch (45 mm)
O.D. 2.079 inch (52.8 mm)
View Details
Hose Assemblies - 1369499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.984 inch (25 mm)
O.D. 1.299 inch (33 mm)
View Details