RS Components, Ltd. Hose Pipe & Flexible Tubes 2732509

Description
Hose Pipes & Flexible Tubes 10m lengths
Request a Quote
Description
Hose Pipes & Flexible Tubes 10m lengths
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732509
Hose Pipe & Flexible Tubes 2732509
Hose Pipes & Flexible Tubes 10m lengths

Hose Pipes & Flexible Tubes 10m lengths

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732509
Product Name Hose Pipe & Flexible Tubes
I.D. 0.039 inch (1 mm)
O.D. 0.079 inch (2 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1467736 - RS Components, Ltd.
Specs
I.D. 0.500 inch (12.7 mm)
O.D. 0.846 inch (21.5 mm)
Temperature Range 284 F (140 C)
View Details
Hose Assemblies - 1369512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 2.362 inch (60 mm)
O.D. 2.835 inch (72 mm)
View Details
Hydraulic Hose Assemblies - 1102225 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Working Pressure 4786 psi (3368 m H2O)
View Details
Hose Assemblies - 1369525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.260 inch (32 mm)
O.D. 1.583 inch (40.2 mm)
View Details