RS Components, Ltd. Hose Pipe & Flexible Tubes 2732508

Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732508
Hose Pipe & Flexible Tubes 2732508
Hose Pipes & Flexible Tubes 1m lengths P

Hose Pipes & Flexible Tubes 1m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732508
Product Name Hose Pipe & Flexible Tubes
I.D. 0.748 inch (19 mm)
O.D. 1.000 inch (25.4 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assemblies - 1369523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.984 inch (25 mm)
O.D. 1.299 inch (33 mm)
View Details
Hose Assemblies - 1369511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 2.008 inch (51 mm)
O.D. 2.433 inch (61.8 mm)
View Details
Air Hoses - 1228461 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.315 inch (8 mm)
O.D. 0.472 inch (12 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1258959 - RS Components, Ltd.
Specs
I.D. 0.984 inch (25 mm)
O.D. 1.244 inch (31.6 mm)
Working Pressure 94 psi (66.35 m H2O)
View Details