RS Components, Ltd. Hose Pipe & Flexible Tubes 2732507

Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732507
Hose Pipe & Flexible Tubes 2732507
Hose Pipes & Flexible Tubes 1m lengths P

Hose Pipes & Flexible Tubes 1m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732507
Product Name Hose Pipe & Flexible Tubes
I.D. 0.630 inch (16 mm)
O.D. 0.866 inch (22 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1258568 - RS Components, Ltd.
Specs
I.D. 0.787 inch (20 mm)
O.D. 1.063 inch (27 mm)
Working Pressure 73 psi (51.04 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1258569 - RS Components, Ltd.
Specs
I.D. 0.984 inch (25 mm)
O.D. 1.299 inch (33 mm)
Working Pressure 73 psi (51.04 m H2O)
View Details
Hose Assemblies - 1369501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.260 inch (32 mm)
O.D. 1.583 inch (40.2 mm)
View Details
Hose Pipe & Flexible Tubes - 1357800 - RS Components, Ltd.
Specs
I.D. 1.260 inch (32 mm)
O.D. 1.673 inch (42.5 mm)
Working Pressure 232 psi (163 m H2O)
View Details