RS Components, Ltd. Hose Pipe & Flexible Tubes 2732505

Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732505
Hose Pipe & Flexible Tubes 2732505
Hose Pipes & Flexible Tubes 1m lengths P

Hose Pipes & Flexible Tubes 1m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732505
Product Name Hose Pipe & Flexible Tubes
I.D. 0.591 inch (15 mm)
O.D. 0.827 inch (21 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1258967 - RS Components, Ltd.
Specs
I.D. 1.575 inch (40 mm)
O.D. 1.882 inch (47.8 mm)
Working Pressure 65 psi (45.93 m H2O)
View Details
Hydraulic Hose Assemblies - 1102248 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Working Pressure 2248 psi (1582 m H2O)
View Details
Hydraulic Hose Assemblies - 1102215 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Working Pressure 4786 psi (3368 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1258969 - RS Components, Ltd.
Specs
I.D. 0.787 inch (20 mm)
O.D. 1.031 inch (26.2 mm)
Working Pressure 94 psi (66.35 m H2O)
View Details