RS Components, Ltd. Hose Pipe & Flexible Tubes 2732501

Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732501
Hose Pipe & Flexible Tubes 2732501
Hose Pipes & Flexible Tubes 2m lengths P

Hose Pipes & Flexible Tubes 2m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732501
Product Name Hose Pipe & Flexible Tubes
I.D. 0.504 inch (12.8 mm)
O.D. 0.630 inch (16 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1258572 - RS Components, Ltd.
Specs
I.D. 1.496 inch (38 mm)
O.D. 1.850 inch (47 mm)
Working Pressure 58 psi (40.83 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1258570 - RS Components, Ltd.
Specs
I.D. 1.260 inch (32 mm)
O.D. 1.614 inch (41 mm)
Working Pressure 65 psi (45.93 m H2O)
View Details
Hydraulic Hose Assemblies - 1103867 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.750 inch (19.05 mm)
Working Pressure 1233 psi (868 m H2O)
View Details
Hose Assemblies - 1369516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 3.150 inch (80 mm)
O.D. 3.701 inch (94 mm)
View Details