RS Components, Ltd. Hose Pipe & Flexible Tubes 2732500

Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732500
Hose Pipe & Flexible Tubes 2732500
Hose Pipes & Flexible Tubes 1m lengths P

Hose Pipes & Flexible Tubes 1m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732500
Product Name Hose Pipe & Flexible Tubes
I.D. 0.500 inch (12.7 mm)
O.D. 0.752 inch (19.1 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assemblies - 1369523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.984 inch (25 mm)
O.D. 1.299 inch (33 mm)
View Details
Hydraulic Hose Assemblies - 1102018 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.500 inch (12.7 mm)
Working Pressure 3989 psi (2807 m H2O)
View Details
Air Hoses - 1216280 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.102 inch (2.6 mm)
O.D. 0.157 inch (4 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1357803 - RS Components, Ltd.
Specs
I.D. 1.496 inch (38 mm)
O.D. 2.008 inch (51 mm)
Working Pressure 203 psi (143 m H2O)
View Details