RS Components, Ltd. Hose Pipe & Flexible Tubes 2732499

Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 1m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732499
Hose Pipe & Flexible Tubes 2732499
Hose Pipes & Flexible Tubes 1m lengths P

Hose Pipes & Flexible Tubes 1m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732499
Product Name Hose Pipe & Flexible Tubes
I.D. 0.394 inch (10 mm)
O.D. 0.709 inch (18 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hose Assemblies - 1101999 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Working Pressure 4786 psi (3368 m H2O)
View Details
Hydraulic Hose Assemblies - 1102252 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.500 inch (12.7 mm)
Working Pressure 2031 psi (1429 m H2O)
View Details
Hose Assemblies - 1369432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 2.031 inch (51.6 mm)
O.D. 2.354 inch (59.8 mm)
View Details
Air Hoses - 1216286 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.047 inch (1.2 mm)
O.D. 0.079 inch (2 mm)
Working Pressure 145 psi (102 m H2O)
View Details