RS Components, Ltd. Hose Pipe & Flexible Tubes 2732495

Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 2m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732495
Hose Pipe & Flexible Tubes 2732495
Hose Pipes & Flexible Tubes 2m lengths P

Hose Pipes & Flexible Tubes 2m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732495
Product Name Hose Pipe & Flexible Tubes
I.D. 0.394 inch (10 mm)
O.D. 0.472 inch (12 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1258578 - RS Components, Ltd.
Specs
I.D. 3.937 inch (100 mm)
O.D. 4.488 inch (114 mm)
Working Pressure 29 psi (20.41 m H2O)
View Details
Air Hoses - 1366522 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1467748 - RS Components, Ltd.
Specs
I.D. 0.311 inch (7.9 mm)
O.D. 0.571 inch (14.5 mm)
Temperature Range 266 F (130 C)
View Details
Hose Assemblies - 1369471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 2.031 inch (51.6 mm)
O.D. 2.398 inch (60.9 mm)
View Details