RS Components, Ltd. Hose Pipe & Flexible Tubes 2732494

Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732494
Hose Pipe & Flexible Tubes 2732494
Hose Pipes & Flexible Tubes 5m lengths P

Hose Pipes & Flexible Tubes 5m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732494
Product Name Hose Pipe & Flexible Tubes
I.D. 0.063 inch (1.6 mm)
O.D. 0.189 inch (4.8 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoses - 1228452 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.433 inch (11 mm)
O.D. 0.630 inch (16 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1357814 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.520 inch (64 mm)
Working Pressure 174 psi (122 m H2O)
View Details
Hose Assemblies - 1369522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.984 inch (25 mm)
O.D. 1.299 inch (33 mm)
View Details
Hose Pipe & Flexible Tubes - 1258575 - RS Components, Ltd.
Specs
I.D. 2.362 inch (60 mm)
O.D. 2.835 inch (72 mm)
Working Pressure 36 psi (25.52 m H2O)
View Details