RS Components, Ltd. Hose Pipe & Flexible Tubes 2732493

Description
Hose Pipes & Flexible Tubes 10m lengths
Request a Quote
Description
Hose Pipes & Flexible Tubes 10m lengths
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732493
Hose Pipe & Flexible Tubes 2732493
Hose Pipes & Flexible Tubes 10m lengths

Hose Pipes & Flexible Tubes 10m lengths

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732493
Product Name Hose Pipe & Flexible Tubes
I.D. 0.063 inch (1.6 mm)
O.D. 0.126 inch (3.2 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoses - 1216292 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1258981 - RS Components, Ltd.
Specs
I.D. 1.575 inch (40 mm)
O.D. 1.874 inch (47.6 mm)
Working Pressure 94 psi (66.35 m H2O)
View Details
Hose Assemblies - 1369525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.260 inch (32 mm)
O.D. 1.583 inch (40.2 mm)
View Details
Hose Pipe & Flexible Tubes - 1357838 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.402 inch (61 mm)
Working Pressure 73 psi (51.04 m H2O)
View Details