RS Components, Ltd. Hose Pipe & Flexible Tubes 2732492

Description
Hose Pipes & Flexible Tubes 10m lengths
Request a Quote
Description
Hose Pipes & Flexible Tubes 10m lengths
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732492
Hose Pipe & Flexible Tubes 2732492
Hose Pipes & Flexible Tubes 10m lengths

Hose Pipes & Flexible Tubes 10m lengths

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732492
Product Name Hose Pipe & Flexible Tubes
I.D. 0.059 inch (1.5 mm)
O.D. 0.138 inch (3.5 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1258573 - RS Components, Ltd.
Specs
I.D. 1.575 inch (40 mm)
O.D. 1.949 inch (49.5 mm)
Working Pressure 44 psi (30.62 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1258948 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.402 inch (61 mm)
Working Pressure 51 psi (35.73 m H2O)
View Details
Hydraulic Hose Assemblies - 1102016 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.500 inch (12.7 mm)
Working Pressure 3989 psi (2807 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1357792 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.520 inch (64 mm)
Working Pressure 174 psi (122 m H2O)
View Details