RS Components, Ltd. Hose Pipe & Flexible Tubes 2732491

Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote
Description
Hose Pipes & Flexible Tubes 5m lengths P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732491
Hose Pipe & Flexible Tubes 2732491
Hose Pipes & Flexible Tubes 5m lengths P

Hose Pipes & Flexible Tubes 5m lengths P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732491
Product Name Hose Pipe & Flexible Tubes
I.D. 0.059 inch (1.5 mm)
O.D. 0.118 inch (3 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hose Assemblies - 1102208 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1369497 - RS Components, Ltd.
Specs
I.D. 0.748 inch (19 mm)
O.D. 1.024 inch (26 mm)
Working Pressure 109 psi (76.56 m H2O)
View Details
Hose Assemblies - 1369441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.772 inch (45 mm)
O.D. 2.079 inch (52.8 mm)
View Details
Hose Pipe & Flexible Tubes - 1357783 - RS Components, Ltd.
Specs
I.D. 0.748 inch (19 mm)
O.D. 1.102 inch (28 mm)
Working Pressure 290 psi (204 m H2O)
View Details