RS Components, Ltd. Hose Pipe & Flexible Tubes 2732490

Description
Hose Pipes & Flexible Tubes 10m lengths
Request a Quote
Description
Hose Pipes & Flexible Tubes 10m lengths
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732490
Hose Pipe & Flexible Tubes 2732490
Hose Pipes & Flexible Tubes 10m lengths

Hose Pipes & Flexible Tubes 10m lengths

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732490
Product Name Hose Pipe & Flexible Tubes
I.D. 0.059 inch (1.5 mm)
O.D. 0.098 inch (2.5 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1258958 - RS Components, Ltd.
Specs
I.D. 0.787 inch (20 mm)
O.D. 1.031 inch (26.2 mm)
Working Pressure 94 psi (66.35 m H2O)
View Details
Hydraulic Hose Assemblies - 1102250 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Working Pressure 2248 psi (1582 m H2O)
View Details
Air Hoses - 1263111 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.224 inch (5.7 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Assemblies - 1369439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.496 inch (38 mm)
O.D. 1.787 inch (45.4 mm)
View Details