RS Components, Ltd. Hose Pipe & Flexible Tubes 2732487

Description
Hose Pipes & Flexible Tubes 10m lengths
Request a Quote
Description
Hose Pipes & Flexible Tubes 10m lengths
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2732487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2732487
Hose Pipe & Flexible Tubes 2732487
Hose Pipes & Flexible Tubes 10m lengths

Hose Pipes & Flexible Tubes 10m lengths

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2732487
Product Name Hose Pipe & Flexible Tubes
I.D. 0.020 inch (0.5000 mm)
O.D. 0.059 inch (1.5 mm)
Temperature Range -40 to 392 F (-40 to 200 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assemblies - 1369510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 2.008 inch (51 mm)
O.D. 2.433 inch (61.8 mm)
View Details
Air Hoses - 1216286 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.047 inch (1.2 mm)
O.D. 0.079 inch (2 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1357804 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.500 inch (63.5 mm)
Working Pressure 203 psi (143 m H2O)
View Details
Hose Assemblies - 1369515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 2.992 inch (76 mm)
O.D. 3.528 inch (89.6 mm)
View Details