RS Components, Ltd. Jackets 2731034

Description
NAVY PYROVATEX JKT 3M
Request a Quote
Description
NAVY PYROVATEX JKT 3M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Jackets - 2731034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jackets
2731034
Jackets 2731034
NAVY PYROVATEX JKT 3M

NAVY PYROVATEX JKT 3M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Clothing
Product Number 2731034
Product Name Jackets
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Overalls - 103302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Coveralls/Body Suit
Material Cotton; 1% Carbon Fibre, 99% Cotton
View Details
Hi Vis Jackets - 103292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Jackets - 103335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
View Details
Polo Shirts - 103330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; Polyester; 65% Polyester, 35% Cotton
View Details