RS Components, Ltd.
Hats
2730747
Description
Hat Cargo Bucket Navy
Request a Quote
Email Supplier
Description
Hat Cargo Bucket Navy
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Safety Clothing |
|
Product Number
|
2730747 |
|
Product Name
|
Hats |
|
Material
|
Cotton; Polyester; 65% Polyester, 35% Cotton
|
Unlock Full Specs
to access all available technical data
Similar Products
Clothing Type
Jacket/Coat
Material
Cotton; Cotton
Features
High Visibility
View Details
Clothing Type
Jacket/Coat
Application
Insulation/Weather
Material
Polyester; 100% Polyester
View Details
Clothing Type
Shirt
Material
Cotton; Polyester; 65% Polyester, 35% Cotton
View Details
Clothing Type
Jacket/Coat
Material
Cotton; Polyester; 35% Cotton, 65% Polyester
View Details