RS Components, Ltd. Anti Static Storage Boxes 2728837

Description
Cross divider D-20-4ESD for 3020, 4020,
Request a Quote
Description
Cross divider D-20-4ESD for 3020, 4020,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti Static Storage Boxes - 2728837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Storage Boxes
2728837
Anti Static Storage Boxes 2728837
Cross divider D-20-4ESD for 3020, 4020,

Cross divider D-20-4ESD for 3020, 4020,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2728837
Product Name Anti Static Storage Boxes
Container Type Box
Material Plastic; Polystyrene
Features ESD
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1786402 - RS Components, Ltd.
Specs
Length 12.01 inch (305 mm)
Width 7.99 inch (203 mm)
View Details
Anti Static Packaging - 1718511 - RS Components, Ltd.
Specs
Features ESD
Length 17.99 inch (457 mm)
Width 12.01 inch (305 mm)
View Details
Compartment Boxes - 472171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material ABS; ABS
Height 0.8268 inch (21 mm)
View Details
Anti Static Storage Boxes - 1846687 - RS Components, Ltd.
Specs
Container Type Box
Features Shielded; ESD
Height 1.5 inch (38 mm)
View Details