RS Components, Ltd. Spanners 2727766

Description
285 X CHIAVE COMBINATA 9 MM
Request a Quote
Description
285 X CHIAVE COMBINATA 9 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Spanners
2727766
Spanners 2727766
285 X CHIAVE COMBINATA 9 MM

285 X CHIAVE COMBINATA 9 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2727766
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Rectangular
Wrench Length 15.69 inch (399 mm)
View Details
RS Components, Ltd.
Specs
Type Socket
Drive Type Specialty/Other; Hex
Drive Size 0.2500 inch (6.35 mm)
View Details
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
Wrench Length 8.66 inch (220 mm)
View Details
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details