RS Components, Ltd. Storage Cabinets 2723984

Description
Bott 16929001.16 Cupboard
Request a Quote
Description
Bott 16929001.16 Cupboard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Cabinets - 2723984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Cabinets
2723984
Storage Cabinets 2723984
Bott 16929001.16 Cupboard

Bott 16929001.16 Cupboard

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 2723984
Product Name Storage Cabinets
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Belts & Tool Pouches - 179870 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Synthetic Fibre, Leather
Height 9.06 inch (230 mm)
View Details
Tool Bags - 179832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 24.00 inch (610 mm)
View Details
Tool Bags - 179886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 1.97 inch (50 mm)
Width 12.01 inch (305 mm)
View Details
Key Cabinets - 219582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 17.72 inch (450 mm)
View Details