BA 100806 Bocube Alu Enclosure - 7024
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2716177 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 4.76 inch (121 mm) |
| Width | 3.39 inch (86 mm) |
| Depth | 2.36 inch (60 mm) |