RS Components, Ltd. General Purpose Enclosures 2712527

Description
Eurocard enclose case with removable top
Request a Quote
Description
Eurocard enclose case with removable top
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2712527 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2712527
General Purpose Enclosures 2712527
Eurocard enclose case with removable top

Eurocard enclose case with removable top

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2712527
Product Name General Purpose Enclosures
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details