RS Components, Ltd. General Purpose Enclosures 2712525

Description
Eurocard enclose case 100mm long
Request a Quote
Description
Eurocard enclose case 100mm long
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2712525 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2712525
General Purpose Enclosures 2712525
Eurocard enclose case 100mm long

Eurocard enclose case 100mm long

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2712525
Product Name General Purpose Enclosures
Width 4.13 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details