RS PRO POWER ADAPTER DESK TOP C8 5V ERP
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 2707387 |
| Product Name | AC/DC Adapters |
| Type | AC / DC Adapter |
| Adapter Plug Type | IEC 320 C8 |
| Regulatory Compliance | RoHS Compliant |
| AC Output Voltage | 5.0 volts |