RS Components, Ltd. Drill Bits 2706083

Description
3.5 / Foret métaux FURIUS taillé meulé
Request a Quote
Description
3.5 / Foret métaux FURIUS taillé meulé
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2706083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2706083
Drill Bits 2706083
3.5 / Foret métaux FURIUS taillé meulé

3.5 / Foret métaux FURIUS taillé meulé

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2706083
Product Name Drill Bits
Diameter 0.138 inch (3.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.354 inch (9.0 mm)
OAL 4.92 inch (125 mm)
View Details
Drill Bits - 213023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
View Details
Drill Bits - 215108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Masonry
Diameter 0.472 inch (12.0 mm)
OAL 7.87 inch (200 mm)
View Details
Specialist Drill Bits - 1238514 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details