RS Components, Ltd. Drill Bits 2706012

Description
2.1 / Foret métaux HSS taillé meulé FUR
Request a Quote
Description
2.1 / Foret métaux HSS taillé meulé FUR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2706012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2706012
Drill Bits 2706012
2.1 / Foret métaux HSS taillé meulé FUR

2.1 / Foret métaux HSS taillé meulé FUR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2706012
Product Name Drill Bits
Diameter 0.083 inch (2.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Masonry
Diameter 0.157 inch (4.0 mm)
Material Carbide; Tungsten Carbide
View Details
Drill Bits - 213900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.043 inch (1.1 mm)
OAL 1.42 inch (36 mm)
View Details
Drill Bits - 214161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.185 inch (4.7 mm)
OAL 3.15 inch (80 mm)
View Details
Drill Bits - 2043856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Jobber
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
View Details