RS Components, Ltd. General Purpose Enclosures 2705738

Description
XM 151005 G WL 7035 Euromas X Enclosure
Request a Quote
Description
XM 151005 G WL 7035 Euromas X Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2705738 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2705738
General Purpose Enclosures 2705738
XM 151005 G WL 7035 Euromas X Enclosure

XM 151005 G WL 7035 Euromas X Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2705738
Product Name General Purpose Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
Depth 1.77 inch (45 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details