XM 090604 G WL 7035 Euromas X Enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2705734 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 3.54 inch (90 mm) |
| Width | 2.36 inch (60 mm) |
| Depth | 1.57 inch (39.9 mm) |