XM 110704 WL 7035 Euromas X Enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2705725 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 4.13 inch (105 mm) |
| Width | 2.76 inch (70 mm) |
| Depth | 1.57 inch (40 mm) |