RS Components, Ltd. General Purpose Enclosures 2705724

Description
XM 090604 WL 7035 Euromas X Enclosure
Request a Quote
Description
XM 090604 WL 7035 Euromas X Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2705724 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2705724
General Purpose Enclosures 2705724
XM 090604 WL 7035 Euromas X Enclosure

XM 090604 WL 7035 Euromas X Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2705724
Product Name General Purpose Enclosures
Length 3.54 inch (90 mm)
Width 2.36 inch (60 mm)
Depth 1.57 inch (39.9 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details