XM 060604 WL 7035 Euromas X Enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2705723 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 2.36 inch (60 mm) |
| Width | 2.36 inch (60 mm) |
| Depth | 1.58 inch (40.1 mm) |