RS Components, Ltd. General Purpose Enclosures 2705717

Description
XT 151506 7035 Euromas X Enclosure
Request a Quote
Description
XT 151506 7035 Euromas X Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2705717 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2705717
General Purpose Enclosures 2705717
XT 151506 7035 Euromas X Enclosure

XT 151506 7035 Euromas X Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2705717
Product Name General Purpose Enclosures
Length 5.9 inch (150 mm)
Width 5.9 inch (150 mm)
Depth 2.36 inch (60 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details