RS Components, Ltd. General Purpose Enclosures 2705705

Description
XM 151506 G 7035 Euromas X Enclosure
Request a Quote
Description
XM 151506 G 7035 Euromas X Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2705705 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2705705
General Purpose Enclosures 2705705
XM 151506 G 7035 Euromas X Enclosure

XM 151506 G 7035 Euromas X Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2705705
Product Name General Purpose Enclosures
Length 5.9 inch (150 mm)
Width 5.9 inch (150 mm)
Depth 2.36 inch (60 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details